The DRV1101 is a high power differential line driver designed for low distortion operation, particularly suitable for driving DSL line transformers. It operates on a single 5V supply and can deliver a peak output current of up to 230mA, with an output voltage swing reaching 9.5Vp-p. The device is optimized for ADSL G.Lite applications, providing up to 10dBm average line power and a peak line power of approximately 25dBm. Key specifications include a fixed differential gain of 3V/V, a bandwidth of 10MHz, and very low total harmonic distortion (THD) of -81dBc at 6Vp-p output. The DRV1101 is packaged in an 8-lead SOIC and is suitable for various applications, including DSL twisted pair line driving and communications line driving. It operates within a temperature range of -40°C to +85°C and has a quiescent current of 4.5mA to 38mA at 5V supply.
High Power Differential Line Driver 8-SOIC
Special Purpose Amplifiers High Pwr Diff Line Driver
| Texas Instruments | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | DRV1101UG4 | DRV1101UG4 |
| Product Name | DRV1101 High Power Differential Line Driver | Special Purpose Amplifiers |
| Standards and Certifications | RoHS |