Motor Driver Power MOSFET Analog, I²C, PWM 24-HTSSOP
Motor Driver Power MOSFET Analog, I²C, PWM 24-HTSSOP
12-V to 24-V nominal, 3.5-A peak sensorless sinusoidal control 3-phase BLDC motor driver 24-HTSSOP -40 to 125 Product overview: DRV10987DPWPR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, HTSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV10987DPWPR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1372130-DRV10987DPWP
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: 24-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package: 24-HTSSOP
Base Product Number: DRV10987
Technology: Power MOSFET
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Appliance
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Driver - Fully Integrated, Control and Power Stage
Voltage - Supply: 4.5V ~ 45V
Output Configuration: Half Bridge (3)
Current - Output: 2A
Interface: Analog, I²C, PWM
Voltage - Load: 6.2V ~ 28V
Motor Type - AC, DC: Brushless DC (BLDC)
IC MOTOR DRVR 4.5V-45V 24HTSSOP
MOTOR DRIVER, 3-PH BLDC, 2A, HTSSOP-24; Motor Type:Three Phase DC Brushless; No. of Outputs:1Outputs; Output Current:2A; Output Voltage:28V; Driver Case Style:HTSSOP; No. of Pins:24Pins; Supply Voltage Min:6.2V; Supply Voltage RoHS Compliant: Yes
IC MOTOR DRVR 4.5V-45V 24HTSSOP
Motor Driver Power MOSFET Analog, I²C, PWM 24-HTSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 296-47579-2-ND | 744-DRV10987DPWPR | 1372130-DRV10987DPWPR | DRV10987DPWPR | 26AJ5681 | DRV10987DPWPR | DRV10987DPWPR |
| Product Name | Motor Drivers, Controllers | HTSSOP Motor Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Driver, 3-Ph Bldc, 2A, Htssop-24; Motor Type Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Motor / System | DC Brushless | DC Brushless; Three Phase DC Brushless | DC Brushless; Brushless DC (BLDC) | ||||
| Configuration | PCB Mount; "24-PowerTSSOP (0.173"", 4.40mm Width)" | ||||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| AC Input | 4 to 45 volts | 4 to 45 volts | 6 to ? volts | ||||
| DC Input | 4 to 45 volts | 4 to 45 volts | 6 to ? volts |