Motor Driver Power MOSFET Analog, I²C, PWM 24-HTSSOP
Motor Driver Power MOSFET Analog, I²C, PWM 24-HTSSOP
IC MOTOR DRIVER 8V-28V 24HTSSOP
IC MOTOR DRIVER 8V-28V 24HTSSOP
IC MOTOR DRIVER 8V-28V 24HTSSOP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | DC Motor Drives |
| Product Number | DRV10983ZPWP-ND | DRV10983ZPWP | DRV10983ZPWP | DRV10983ZPWP | 815-DRV10983ZPWP |
| Product Name | Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | IC MOTOR DRIVER 8V-28V 24HTSSOP |
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | |||
| Configuration | PCB Mount; "24-PowerTSSOP (0.173"", 4.40mm Width)" | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| AC Input | 8 to 28 volts | ||||
| DC Input | 8 to 28 volts | 8 volts |