Motor Driver Power MOSFET Analog, I²C, PWM 24-HTSSOP
Motor Driver Power MOSFET Analog, I²C, PWM 24-HTSSOP
Motor Driver Power MOSFET Analog, I²C, PWM 24-HTSSOP
Triple Half Bridge Motor Driver 12V Automotive 24-Pin HTSSOP EP T/R Product overview: DRV10983SQPWPRQ1 from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 12V, HTSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Automotive, 12V, HTSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV10983SQPWPRQ1
Win Source Part Number: 984049-DRV10983SQPWP
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Series: Automotive, AEC-Q100
Package: Tape & Reel
Applications: Automotive
Standard Package: 2,000
Mounting: SMD (SMT)
Technology: Power MOSFET
Current - Output: 2A
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Analog, I2C, PWM
Output Configuration: Half Bridge (3)
Voltage - Load: 6.2V ~ 28V
Motor Type - AC, DC: Brushless DC (BLDC)
Voltage - Supply: 6.2V ~ 28V
Package / Case: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package: 24-HTSSOP
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISDRV10983SQPWPR
Base Product Number: DRV10983
Motor Driver Power MOSFET Analog, I²C, PWM 24-HTSSOP
IC MOTOR DRVR 6.2V-28V 24HTSSOP
MOTOR DRIVER, AEC-Q100, 3P BLDC, HTSSOP; Motor Type:DC Brushless; No. of Outputs:1Outputs; Output Current:2A; Output Voltage:28V; Driver Case Style:HTSSOP; No. of Pins:24Pins; Supply Voltage Min:6.2V; Supply Voltage Max:28V; RoHS Compliant: Yes
IC MOTOR DRVR 6.2V-28V 24HTSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 296-47629-1-ND | 744-DRV10983SQPWPRQ1 | 984049-DRV10983SQPWPRQ1 | DRV10983SQPWPRQ1 | DRV10983SQPWPRQ1 | 29AH4040 | DRV10983SQPWPRQ1 |
| Product Name | Motor Drivers, Controllers | Automotive 12V HTSSOP Motor Driver IC | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Driver, Aec-Q100, 3P Bldc, Htssop; Motor Type Texas Instruments | PMIC - Motor Drivers, Controllers |
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | DC Brushless; DC Brushless | ||||
| Configuration | PCB Mount; "24-PowerTSSOP (0.173"", 4.40mm Width)" | ||||||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |||
| AC Input | 6 to 28 volts | 6 to 28 volts | 6 to 28 volts | ||||
| DC Input | 6 to 28 volts | 6 to 28 volts | 6 to 28 volts |