Automotive 12-V battery, 3.5-A peak sensorless sinusoidal control 3-phase BLDC motor driver 24-HTSSOP -40 to 125 Product overview: DRV10983QPWPRQ1 from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, HTSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Automotive, HTSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV10983QPWPRQ1 can be used for catalog matching and distributor lookup.
Motor Driver Power MOSFET Analog, I²C, PWM 24-HTSSOP
Motor Driver Power MOSFET Analog, I²C, PWM 24-HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 851394-DRV10983QPWPR
Series: Automotive, AEC-Q100
Features: Motor Driver
Package: Reel - TR
Family Name: DRV10983
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-47628-1, 296-47628-2, 296-47628-6, DRV10983QPWPRQ1-ND
IC MOTOR DRVR 6.2V-28V 24HTSSOP
MOTOR DRIVER, AEC-Q100, 3P BLDC, HTSSOP; Motor Type:DC Brushless; No. of Outputs:1Outputs; Output Current:2A; Output Voltage:28V; Driver Case Style:HTSSOP; No. of Pins:24Pins; Supply Voltage Min:6.2V; Supply Voltage Max:28V; RoHS Compliant: Yes
Motor Driver Power MOSFET Analog, I²C, PWM 24-HTSSOP
IC MOTOR DRVR 6.2V-28V 24HTSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-DRV10983QPWPRQ1 | 296-47628-2-ND | 851394-DRV10983QPWPRQ1 | DRV10983QPWPRQ1 | 26AJ5680 | DRV10983QPWPRQ1 | DRV10983QPWPRQ1 |
| Product Name | Automotive HTSSOP Motor Driver IC | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - DRV10983QPWPRQ1 | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Driver, Aec-Q100, 3P Bldc, Htssop; Motor Type Texas Instruments | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||||
| Motor / System | DC Brushless | DC Brushless; DC Brushless | DC Brushless; Brushless DC (BLDC) | ||||
| Configuration | PCB Mount; "24-PowerTSSOP (0.173"", 4.40mm Width)" | ||||||
| AC Input | 6 to 28 volts | 6 to 28 volts | |||||
| DC Input | 6 to 28 volts | 6 to 28 volts |