Multiphase Motor Driver Power MOSFET Analog, I²C, PWM 24-HTSSOP
Multiphase Motor Driver Power MOSFET Analog, I²C, PWM 24-HTSSOP
IC MOTOR DRIVER
IC MOTOR DRIVER
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 296-DRV10982QPWPRQ1TR-ND | DRV10982QPWPRQ1 | DRV10982QPWPRQ1 | DRV10982QPWPRQ1 |
| Product Name | Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | ||
| Configuration | PCB Mount; "24-PowerTSSOP (0.173"", 4.40mm Width)" | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| AC Input | 4 to 45 volts | |||
| DC Input | 4 to 45 volts |