12-V nominal, 3-A peak sensorless sinusoidal control 3-phase BLDC motor driver 24-VQFN -40 to 125 Product overview: DRV10975ZRHFR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, VQFN, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV10975ZRHFR can be used for catalog matching and distributor lookup.
Multiphase Motor Driver Power MOSFET Analog, I²C, PWM 24-VQFN (5x4)
Multiphase Motor Driver Power MOSFET Analog, I²C, PWM 24-VQFN (5x4)
Win Source Part Number: 967848-DRV10975ZRHFR
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Package: Tape & Reel
Applications: Appliance
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: Power MOSFET
Current - Output: 1.5A
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Analog, I2C, PWM
Output Configuration: Half Bridge (3)
Voltage - Load: 6.5V ~ 18V
Motor Type - Stepper: Multiphase
Motor Type - AC, DC: Brushless DC (BLDC)
Voltage - Supply: 6.5V ~ 18V
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-VQFN (5x4)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-50214-2,296-5021
Base Product Number: DRV10975
IC MTR DRV MULTPHS 6.5-18V 24QFN
IC MTR DRV MULTPHS 6.5-18V 24QFN
Multiphase Motor Driver Power MOSFET Analog, I²C, PWM 24-VQFN (5x4)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-DRV10975ZRHFR | 296-50214-2-ND | 967848-DRV10975ZRHFR | DRV10975ZRHFR | DRV10975ZRHFR | DRV10975ZRHFR |
| Product Name | VQFN Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | ||||
| Configuration | PCB Mount; 24-VFQFN Exposed Pad | |||||
| AC Input | 6 to 18 volts | 6 to 18 volts | ||||
| DC Input | 6 to 18 volts | 6 to 18 volts |