Motor Driver Power MOSFET Analog, I²C, PWM 24-HTSSOP
Motor Driver Power MOSFET Analog, I²C, PWM 24-HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 810169-DRV10975PWPR
Packaging: Reel
Mounting Style: SMD
Applications: Appliance
Technology: Power MOSFET
Current - Output: 1.5A
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Analog, I2C, PWM
Output Configuration: Half Bridge (3)
Voltage - Load: 6.5V ~ 18V
Motor Type - AC, DC: Brushless DC (BLDC)
Supplier Device Package: 24-HTSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 24-TSSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 2 (1 Year)
Supply Voltage (V): 6.5V ~ 18V
Part Number Series: DRV10975
12-V nominal, 2-A peak sensorless sinusoidal control 3-phase BLDC motor driver 24-HTSSOP -40 to 125 Product overview: DRV10975PWPR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, HTSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV10975PWPR can be used for catalog matching and distributor lookup.
IC MOTOR DRVR 6.5V-18V 24HTSSOP
Motor Driver Power MOSFET Analog, I²C, PWM 24-HTSSOP
IC MOTOR DRVR 6.5V-18V 24HTSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 296-40026-2-ND | 810169-DRV10975PWPR | 744-DRV10975PWPR | DRV10975PWPR | DRV10975PWPR | DRV10975PWPR |
| Product Name | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - DRV10975PWPR | HTSSOP Motor Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | ||||
| Configuration | PCB Mount; "24-PowerTSSOP (0.173"", 4.40mm Width)" | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||
| AC Input | 6 to 18 volts | 6 to 18 volts | ||||
| DC Input | 6 to 18 volts | 6 to 18 volts |