12-V nominal, 2-A peak sensorless sinusoidal control 3-phase BLDC motor driver 24-HTSSOP -40 to 125 Product overview: DRV10975PWP from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, HTSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV10975PWP can be used for catalog matching and distributor lookup.
Motor Driver Power MOSFET Analog, I²C, PWM 24-HTSSOP
IC MOTOR DRVR 6.5V-18V 24HTSSOP
Motor Driver Power MOSFET Analog, I²C, PWM 24-HTSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers |
| Product Number | 744-DRV10975PWP | DRV10975PWP-ND | DRV10975PWP | DRV10975PWP |
| Product Name | HTSSOP Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | ||
| Configuration | PCB Mount; "24-PowerTSSOP (0.173"", 4.40mm Width)" | |||
| AC Input | 6 to 18 volts |