Manufacturer: Texas Instruments
Win Source Part Number: 917220-DRV10974PWPR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Multiphase Motor Driver Power MOSFET PWM 16-HTSSOP
Package: 16-PowerTSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: DRV10974
Categories: Integrated Circuits (ICs)
Case / Package: 16-HTSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-49093-6, DRV10974PWPR-ND, 296-49093-1, 296-49093-2
12-V nominal, 2.5-A peak sensorless sinusoidal control 3-phase BLDC motor driver 16-HTSSOP -40 to 125 Product overview: DRV10974PWPR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, HTSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV10974PWPR can be used for catalog matching and distributor lookup.
Multiphase Motor Driver Power MOSFET PWM 16-HTSSOP
Multiphase Motor Driver Power MOSFET PWM 16-HTSSOP
Multiphase Motor Driver Power MOSFET PWM 16-HTSSOP
IC MTR DRV MULTI 4.4-18V 16HSSOP
Multiphase Motor Driver Power MOSFET PWM 16-HTSSOP
IC MTR DRV MULTI 4.4-18V 16HSSOP
MOTOR DRIVER, 3-PHDC BRUSHLESS, HTSSOP16; Motor Type:Three Phase DC Brushless; No. of Outputs:3Outputs; Output Current:1.5A; Output Voltage:-; Driver Case Style:HTSSOP; No. of Pins:16Pins; Supply Voltage Min:4.4V; Supply Voltage RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 917220-DRV10974PWPR | 744-DRV10974PWPR | 296-49093-6-ND | DRV10974PWPR | DRV10974PWPR | DRV10974PWPR | 26AJ5678 |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - DRV10974PWPR | HTSSOP Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Driver, 3-Phdc Brushless, Htssop16; Motor Type Texas Instruments |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | DC Brushless; Three Phase DC Brushless | ||||
| Configuration | PCB Mount; "16-PowerTSSOP (0.173"", 4.40mm Width)" | ||||||
| Communication | PWM | PWM | |||||
| AC Input | 4 to 18 volts | 4 to ? volts |