Manufacturer: Texas Instruments
Win Source Part Number: 917219-DRV10970PWPR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: - Motor Driver Power MOSFET PWM 24-HTSSOP
Package: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: DRV10970
Categories: Integrated Circuits (ICs)
Case / Package: 24-HTSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-44066-2, 296-44066-1, DRV10970PWPR-ND, 296-44066-6
Motor Driver Power MOSFET PWM 24-HTSSOP
Motor Driver Power MOSFET PWM 24-HTSSOP
Motor Driver Power MOSFET PWM 24-HTSSOP
12-V nominal, 3-A peak sensored sinusoidal or trapezoidal control 3-phase BLDC motor driver 24-HTSSOP -40 to 125 Product overview: DRV10970PWPR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, HTSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV10970PWPR can be used for catalog matching and distributor lookup.
MOTOR DRIVER, 3P BLDC, 1.5A, HTSSOP-24; Motor Type:DC Brushless; No. of Outputs:1Outputs; Output Current:1.5A; Output Voltage:18V; Driver Case Style:HTSSOP; No. of Pins:24Pins; Supply Voltage Min:5V; Supply Voltage Max:18V; OperatingRoHS Compliant: Yes
IC MOTOR DRIVER 5V-18V 24HTSSOP
Motor Driver Power MOSFET PWM 24-HTSSOP
IC MOTOR DRIVER 5V-18V 24HTSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 917219-DRV10970PWPR | 296-44066-2-ND | 744-DRV10970PWPR | 26AJ5677 | DRV10970PWPR | DRV10970PWPR | DRV10970PWPR |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - DRV10970PWPR | Motor Drivers, Controllers | HTSSOP Motor Driver IC | Motor Driver, 3P Bldc, 1.5A, Htssop-24; Motor Type Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |||
| Motor / System | DC Brushless | DC Brushless; DC Brushless | DC Brushless; Brushless DC (BLDC) | ||||
| Configuration | PCB Mount; "24-PowerTSSOP (0.173"", 4.40mm Width)" | ||||||
| Communication | PWM | PWM | |||||
| AC Input | 5 to 18 volts | 5 to 18 volts |