12-V nominal, 3-A peak sensored sinusoidal or trapezoidal control 3-phase BLDC motor driver 24-HTSSOP -40 to 125 Product overview: DRV10970PWP from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, HTSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV10970PWP can be used for catalog matching and distributor lookup.
Motor Driver Power MOSFET PWM 24-HTSSOP
Motor Driver Power MOSFET PWM 24-HTSSOP
IC MOTOR DRIVER 5V-18V 24HTSSOP
IC MOTOR DRIVER 5V-18V 24HTSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-DRV10970PWP | DRV10970PWP-ND | DRV10970PWP | DRV10970PWP | DRV10970PWP |
| Product Name | HTSSOP Motor Driver IC | Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | |||
| Configuration | PCB Mount; "24-PowerTSSOP (0.173"", 4.40mm Width)" | ||||
| Communication | PWM | PWM | |||
| AC Input | 5 to 18 volts |