Manufacturer: Texas Instruments
Win Source Part Number: 772833-DRV10963PDSNT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 10-UFDFN Exposed Pad
Applications: Fan Motor Driver
Mounting: SMD
Technology: Power MOSFET
Operating Supply Voltage: 2.1 V ~ 5.5 V
Function: Driver - Fully Integrated, Control and Power Stage
Interface: PWM
Output Configuration: Half Bridge (3)
Output Current: 500mA
Voltage - Load: 2.1 V ~ 5.5 V
Motor Type - AC, DC: Brushless DC (BLDC)
Family Name: DRV10963
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-SON (3x3)
Alternative Parts (Cross-Reference): TB6633FNG; TB6633AFNG; LV8411GR; BA6664FM-E2;
Introduction Date: August 22, 2013
ECCN: EAR99
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Motor Driver Power MOSFET PWM 10-SON (3x3)
Motor Driver Power MOSFET PWM 10-SON (3x3)
5W, 5V 3-Phase Sinusodal sensorless motor driver 10-SON -40 to 125 Product overview: DRV10963PDSNT from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W, 5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 5W, 5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV10963PDSNT can be used for catalog matching and distributor lookup.
IC MOTOR DRIVER 2.1V-5.5V 10SON
IC MOTOR DRIVER 2.1V-5.5V 10SON
Motor Driver Power MOSFET PWM 10-SON (3x3)
TEXAS INSTRUMENTS DRV10963PDSNT MOTOR DRIVER, 3P BLDC, 0.5A, USON-10
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | DC Motor Drives |
| Product Number | 772833-DRV10963PDSNT | 296-DRV10963PDSNTTR-ND | 744-DRV10963PDSNT | DRV10963PDSNT | DRV10963PDSNT | DRV10963PDSNT | 815-DRV10963PDSNT |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - DRV10963PDSNT | Motor Drivers, Controllers | 5W 5V Motor Driver IC | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | TEXAS INSTRUMENTS DRV10963PDSNT MOTOR DRIVER, 3P BLDC, 0.5A, USON-10 |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| AC Input | 2 to 6 volts | 2 to 6 volts | |||||
| DC Input | 2 to 6 volts | 2 to 6 volts | 2 volts | ||||
| Continuous Current | 0.5000 amps | 0.5000 amps | 0.5000 amps | ||||
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) |