Motor Driver Power MOSFET PWM 10-SON (3x3)
Manufacturer: Texas Instruments
Win Source Part Number: 811575-DRV10963PDSNR
Packaging: Reel
Mounting Style: SMD
Applications: Fan Motor Driver
Technology: Power MOSFET
Current - Output: 500mA
Function: Driver - Fully Integrated, Control and Power Stage
Interface: PWM
Output Configuration: Half Bridge (3)
Voltage - Load: 2.1V ~ 5.5V
Motor Type - AC, DC: Brushless DC (BLDC)
Supplier Device Package: 10-SON (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 10-UFDFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)
Supply Voltage (V): 2.1V ~ 5.5V
5W, 5V 3-Phase Sinusodal sensorless motor driver 10-SON -40 to 125 Product overview: DRV10963PDSNR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W, 5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 5W, 5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV10963PDSNR can be used for catalog matching and distributor lookup.
IC MOTOR DRIVER 2.1V-5.5V 10SON
3-Phase Sensorless BLDC Motor Driver 2.1V to 5.5V 10-Pin SON T/R
IC MOTOR DRIVER 2.1V-5.5V 10SON
Motor Driver Power MOSFET PWM 10-SON (3x3)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | DC Motor Drives | Motor Controllers | Motor Controllers |
| Product Number | DRV10963PDSNR-ND | 811575-DRV10963PDSNR | 744-DRV10963PDSNR | DRV10963PDSNR | 815-DRV10963PDSNR | DRV10963PDSNR | DRV10963PDSNR |
| Product Name | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - DRV10963PDSNR | 5W 5V Motor Driver IC | PMIC - Motor Drivers, Controllers | 3-Phase Sensorless BLDC Motor Driver 2.1V to 5.5V 10-Pin SON T/R | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | |||||
| Configuration | PCB Mount; 10-UFDFN Exposed Pad | ||||||
| Communication | PWM | PWM | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| AC Input | 2 to 6 volts | 2 to 6 volts |