5W, 5V 3-Phase Sinusodal sensorless motor driver 10-SON -40 to 125 Product overview: DRV10963JUDSNT from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W, 5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 5W, 5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV10963JUDSNT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1034098-DRV10963JUDS
Packaging: Reel - TR
Applications: Fan Motor Driver
Mounting: SMD (SMT)
Technology: Power MOSFET
Output Current: 500mA
Voltage - Load: 2.1 V to 5.5 V
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 10-SON (3x3)
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 2.1 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Motor Driver Power MOSFET PWM 10-SON (3x3)
Motor Driver Power MOSFET PWM 10-SON (3x3)
IC MOTOR DRIVER 2.1V-5.5V 10SON
Motor Driver Power MOSFET PWM 10-SON (3x3)
IC MOTOR DRIVER 2.1V-5.5V 10SON
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-DRV10963JUDSNT | 1034098-DRV10963JUDSNT | 296-DRV10963JUDSNTCT-ND | DRV10963JUDSNT | DRV10963JUDSNT | DRV10963JUDSNT |
| Product Name | 5W 5V Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - DRV10963JUDSNT | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| AC Input | 2 to 6 volts | 2 to 6 volts | ||||
| DC Input | 2 to 6 volts | 2 to 6 volts | ||||
| Continuous Current | 0.5000 amps | 0.5000 amps | ||||
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) |