Motor Driver Power MOSFET PWM 10-SON (3x3)
Manufacturer: Texas Instruments
Win Source Part Number: 917218-DRV10963JJDSN
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: - Motor Driver Power MOSFET PWM 10-SON (3x3)
Package: 10-UFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: DRV10963
Categories: Integrated Circuits (ICs)
Case / Package: 10-SON (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-42655-6, -296-42655-1-ND, DRV10963JJDSNR-ND, 296-42655-2, 296-42655-1
5W, 5V 3-Phase Sinusodal sensorless motor driver 10-SON -40 to 125 Product overview: DRV10963JJDSNR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W, 5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 5W, 5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV10963JJDSNR can be used for catalog matching and distributor lookup.
IC MOTOR DRIVER 2.1V-5.5V 10SON
Motor Driver Power MOSFET PWM 10-SON (3x3)
IC MOTOR DRIVER 2.1V-5.5V 10SON
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 296-42655-2-ND | 917218-DRV10963JJDSNR | 744-DRV10963JJDSNR | DRV10963JJDSNR | DRV10963JJDSNR | DRV10963JJDSNR |
| Product Name | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - DRV10963JJDSNR | 5W 5V Motor Driver IC | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | ||||
| Configuration | PCB Mount; 10-UFDFN Exposed Pad | |||||
| Communication | PWM | PWM | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||
| AC Input | 2 to 6 volts |