Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - DRV104PWPRG4 DRV104PWPRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 203341-DRV104PWPRG4 Packaging: Reel - TR Features: Internal PWM, Status Flag Input Type: Non-Inverting Switch Type: Relay, Solenoid Driver Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Current - Output (Max): 1.2A Voltage - Load: 8 V to 32 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: 14-HTSSOP Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): VND5E004ATR-E; DRV104PWP; DRV104PWPRG4; DRV104PWPR; Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 203341-DRV104PWPRG4 Packaging: Reel - TR Features: Internal PWM, Status Flag Input Type: Non-Inverting Switch Type: Relay, Solenoid Driver Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Current - Output (Max): 1.2A Voltage - Load: 8 V to 32 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: 14-HTSSOP Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): VND5E004ATR-E; DRV104PWP; DRV104PWPRG4; DRV104PWPR; Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - DRV104PWPRG4
DRV104PWPRG4
PMIC - PMIC - Power Distribution Switches, Load Drivers - DRV104PWPRG4 DRV104PWPRG4
Manufacturer: Texas Instruments Win Source Part Number: 203341-DRV104PWPRG4 Packaging: Reel - TR Features: Internal PWM, Status Flag Input Type: Non-Inverting Switch Type: Relay, Solenoid Driver Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Current - Output (Max): 1.2A Voltage - Load: 8 V to 32 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: 14-HTSSOP Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): VND5E004ATR-E; DRV104PWP; DRV104PWPRG4; DRV104PWPR; Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 203341-DRV104PWPRG4
Packaging: Reel - TR
Features: Internal PWM, Status Flag
Input Type: Non-Inverting
Switch Type: Relay, Solenoid Driver
Fault Protection: Current Limiting (Fixed), Over Temperature
Number of Outputs: 1
Current - Output (Max): 1.2A
Voltage - Load: 8 V to 32 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: 14-HTSSOP
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): VND5E004ATR-E; DRV104PWP; DRV104PWPRG4; DRV104PWPR;
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - DRV104PWPRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
DRV104PWPRG4
PMIC - Power Distribution Switches, Load Drivers DRV104PWPRG4
IC PWR DRIVER 1:1 14HTSSOP

IC PWR DRIVER 1:1 14HTSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number DRV104PWPRG4 DRV104PWPRG4
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - DRV104PWPRG4 PMIC - Power Distribution Switches, Load Drivers
Voltage 8 V to 32 V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38020 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 250.0 amps
View Details
2 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 830-800/000-306 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details