Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - DRV104PWPR DRV104PWPR

Description
Manufacturer: Texas Instruments Win Source Part Number: 014602-DRV104PWPR Packaging: Reel - TR Features: Internal PWM, Status Flag Input Type: Non-Inverting Switch Type: Relay, Solenoid Driver Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Current - Output (Max): 1.2A Voltage - Load: 8 V to 32 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: 14-HTSSOP Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): VND5E004ATR-E; DRV104PWP; DRV104PWPRG4; DRV104PWPR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Application Field: Used in Motor Drive & Control, Medical, HVAC
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 014602-DRV104PWPR Packaging: Reel - TR Features: Internal PWM, Status Flag Input Type: Non-Inverting Switch Type: Relay, Solenoid Driver Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Current - Output (Max): 1.2A Voltage - Load: 8 V to 32 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: 14-HTSSOP Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): VND5E004ATR-E; DRV104PWP; DRV104PWPRG4; DRV104PWPR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Application Field: Used in Motor Drive & Control, Medical, HVAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - DRV104PWPR
DRV104PWPR
PMIC - PMIC - Power Distribution Switches, Load Drivers - DRV104PWPR DRV104PWPR
Manufacturer: Texas Instruments Win Source Part Number: 014602-DRV104PWPR Packaging: Reel - TR Features: Internal PWM, Status Flag Input Type: Non-Inverting Switch Type: Relay, Solenoid Driver Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Current - Output (Max): 1.2A Voltage - Load: 8 V to 32 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: 14-HTSSOP Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): VND5E004ATR-E; DRV104PWP; DRV104PWPRG4; DRV104PWPR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Application Field: Used in Motor Drive & Control, Medical, HVAC

Manufacturer: Texas Instruments
Win Source Part Number: 014602-DRV104PWPR
Packaging: Reel - TR
Features: Internal PWM, Status Flag
Input Type: Non-Inverting
Switch Type: Relay, Solenoid Driver
Fault Protection: Current Limiting (Fixed), Over Temperature
Number of Outputs: 1
Current - Output (Max): 1.2A
Voltage - Load: 8 V to 32 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: 14-HTSSOP
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): VND5E004ATR-E; DRV104PWP; DRV104PWPRG4; DRV104PWPR;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Application Field: Used in Motor Drive & Control, Medical, HVAC

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - DRV104PWPR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
DRV104PWPR
PMIC - Power Distribution Switches, Load Drivers DRV104PWPR
IC PWR DRIVER 1:1 14HTSSOP

IC PWR DRIVER 1:1 14HTSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number DRV104PWPR DRV104PWPR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - DRV104PWPR PMIC - Power Distribution Switches, Load Drivers
Voltage 8 V to 32 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H4DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 4
Current 10.0 amps
View Details
2 suppliers
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details