Texas Instruments Standard Linear and Logic Pwm Low Side Driver 1.5A/3A, Soic8; Msl Texas Instruments DRV103U

Description
PWM LOW SIDE DRIVER 1.5A/3A, SOIC8; MSL:MSL 2 - 1 year; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Description
PWM LOW SIDE DRIVER 1.5A/3A, SOIC8; MSL:MSL 2 - 1 year; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pwm Low Side Driver 1.5A/3A, Soic8; Msl Texas Instruments - 28AH2455 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Low Side Driver 1.5A/3A, Soic8; Msl Texas Instruments
28AH2455
Pwm Low Side Driver 1.5A/3A, Soic8; Msl Texas Instruments 28AH2455
PWM LOW SIDE DRIVER 1.5A/3A, SOIC8; MSL:MSL 2 - 1 year; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

PWM LOW SIDE DRIVER 1.5A/3A, SOIC8; MSL:MSL 2 - 1 year; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site
Power Distribution Switches, Load Drivers - DRV103U - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Distribution Switches, Load Drivers
DRV103U
Power Distribution Switches, Load Drivers DRV103U
Power Switch/Driver 1:1 N-Channel 1.5A 8-SOIC

Power Switch/Driver 1:1 N-Channel 1.5A 8-SOIC

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - DRV103U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
DRV103U
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers DRV103U
IC PWR DRIVER N-CHAN 1:1 8SOIC

IC PWR DRIVER N-CHAN 1:1 8SOIC

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 28AH2455 DRV103U DRV103U
Product Name Pwm Low Side Driver 1.5A/3A, Soic8; Msl Texas Instruments Power Distribution Switches, Load Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Driver Type Low-side Low-side
Number of Outputs 1; 1
Output Configuration Inverting; Noninverting
Output Current 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCLVD2106RHAR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 2.62 volts
Switching Frequency 800000 kHz
View Details
 - 54ALS808AFK/B - Rochester Electronics
Rochester Electronics
Specs
Package Type LCC
Packing Method Tube; Tube; Other
View Details
LED Drivers - A8519KLPTR-T-1 - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 4; 4
Output Configuration Inverting; Step-Up (Boost)
Output Voltage 40 volts
View Details