Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - DRV103U/2K5G4 DRV103U/2K5G4

Description
Manufacturer: Texas Instruments Win Source Part Number: 080632-DRV103U/2K5G4 Packaging: Reel - TR Features: Internal PWM, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: Relay, Solenoid Driver Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Current - Output (Max): 1.5A Voltage - Load: 8 V to 32 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 080632-DRV103U/2K5G4 Packaging: Reel - TR Features: Internal PWM, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: Relay, Solenoid Driver Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Current - Output (Max): 1.5A Voltage - Load: 8 V to 32 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - DRV103U/2K5G4
DRV103U/2K5G4
PMIC - PMIC - Power Distribution Switches, Load Drivers - DRV103U/2K5G4 DRV103U/2K5G4
Manufacturer: Texas Instruments Win Source Part Number: 080632-DRV103U/2K5G4 Packaging: Reel - TR Features: Internal PWM, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: Relay, Solenoid Driver Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Current - Output (Max): 1.5A Voltage - Load: 8 V to 32 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 080632-DRV103U/2K5G4
Packaging: Reel - TR
Features: Internal PWM, Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: Relay, Solenoid Driver
Fault Protection: Current Limiting (Fixed), Over Temperature
Number of Outputs: 1
Current - Output (Max): 1.5A
Voltage - Load: 8 V to 32 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Distribution Units (PDU)
Product Number DRV103U/2K5G4
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - DRV103U/2K5G4
Voltage 8 V to 32 V
Unlock Full Specs
to access all available technical data

Similar Products