Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - DRV103U/2K5 DRV103U/2K5

Description
Manufacturer: Texas Instruments Win Source Part Number: 869288-DRV103U/2K5 Operating Temperature Range: -55°C ~ 125°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Supply Voltage: Not Required Family Name: DRV103 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: DRV103U/2K5G4, 296-DRV103U/2K5CT, 296-DRV103U/2K5TR, 296-DRV103U/2K5DKR, DRV103U/2K5-ND, DRV103U/2K5G4-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 869288-DRV103U/2K5 Operating Temperature Range: -55°C ~ 125°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Supply Voltage: Not Required Family Name: DRV103 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: DRV103U/2K5G4, 296-DRV103U/2K5CT, 296-DRV103U/2K5TR, 296-DRV103U/2K5DKR, DRV103U/2K5-ND, DRV103U/2K5G4-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - DRV103U/2K5
DRV103U/2K5
PMIC - PMIC - Power Distribution Switches, Load Drivers - DRV103U/2K5 DRV103U/2K5
Manufacturer: Texas Instruments Win Source Part Number: 869288-DRV103U/2K5 Operating Temperature Range: -55°C ~ 125°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Supply Voltage: Not Required Family Name: DRV103 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: DRV103U/2K5G4, 296-DRV103U/2K5CT, 296-DRV103U/2K5TR, 296-DRV103U/2K5DKR, DRV103U/2K5-ND, DRV103U/2K5G4-ND

Manufacturer: Texas Instruments
Win Source Part Number: 869288-DRV103U/2K5
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: Not Required
Family Name: DRV103
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: DRV103U/2K5G4, 296-DRV103U/2K5CT, 296-DRV103U/2K5TR, 296-DRV103U/2K5DKR, DRV103U/2K5-ND, DRV103U/2K5G4-ND

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - DRV103U/2K5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
DRV103U/2K5
PMIC - Power Distribution Switches, Load Drivers DRV103U/2K5
IC PWR DRIVER N-CHAN 1:1 8SOIC

IC PWR DRIVER N-CHAN 1:1 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number DRV103U/2K5 DRV103U/2K5
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - DRV103U/2K5 PMIC - Power Distribution Switches, Load Drivers
Current 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details