Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - DRV102FKTWTG3 DRV102FKTWTG3

Description
Manufacturer: Texas Instruments Win Source Part Number: 1034095-DRV102FKTWTG 3 Packaging: Reel - TR Features: Internal PWM, Status Flag Output Type: Bipolar Input Type: Non-Inverting Switch Type: Relay, Solenoid Driver Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Current - Output (Max): 2A Voltage - Load: 8 V to 60 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: DDPAK/TO-263-7 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1034095-DRV102FKTWTG 3 Packaging: Reel - TR Features: Internal PWM, Status Flag Output Type: Bipolar Input Type: Non-Inverting Switch Type: Relay, Solenoid Driver Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Current - Output (Max): 2A Voltage - Load: 8 V to 60 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: DDPAK/TO-263-7 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - DRV102FKTWTG3
DRV102FKTWTG3
PMIC - PMIC - Power Distribution Switches, Load Drivers - DRV102FKTWTG3 DRV102FKTWTG3
Manufacturer: Texas Instruments Win Source Part Number: 1034095-DRV102FKTWTG 3 Packaging: Reel - TR Features: Internal PWM, Status Flag Output Type: Bipolar Input Type: Non-Inverting Switch Type: Relay, Solenoid Driver Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Current - Output (Max): 2A Voltage - Load: 8 V to 60 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: DDPAK/TO-263-7 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1034095-DRV102FKTWTG3
Packaging: Reel - TR
Features: Internal PWM, Status Flag
Output Type: Bipolar
Input Type: Non-Inverting
Switch Type: Relay, Solenoid Driver
Fault Protection: Current Limiting (Fixed), Over Temperature
Number of Outputs: 1
Current - Output (Max): 2A
Voltage - Load: 8 V to 60 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: DDPAK/TO-263-7
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - DRV102FKTWTG3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
DRV102FKTWTG3
PMIC - Power Distribution Switches, Load Drivers DRV102FKTWTG3
IC PWR DRIVER BIPOLAR 1:1 7DDPAK

IC PWR DRIVER BIPOLAR 1:1 7DDPAK

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number DRV102FKTWTG3 DRV102FKTWTG3
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - DRV102FKTWTG3 PMIC - Power Distribution Switches, Load Drivers
Voltage 8 V to 60 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583H12A1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details