Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - DRV102FKTWT DRV102FKTWT

Description
Manufacturer: Texas Instruments Win Source Part Number: 014600-DRV102FKTWT Packaging: Reel - TR Features: Internal PWM, Status Flag Output Type: Bipolar Input Type: Non-Inverting Switch Type: Relay, Solenoid Driver Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Current - Output (Max): 2A Voltage - Load: 8 V to 60 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: DDPAK/TO-263-7 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 014600-DRV102FKTWT Packaging: Reel - TR Features: Internal PWM, Status Flag Output Type: Bipolar Input Type: Non-Inverting Switch Type: Relay, Solenoid Driver Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Current - Output (Max): 2A Voltage - Load: 8 V to 60 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: DDPAK/TO-263-7 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - DRV102FKTWT
DRV102FKTWT
PMIC - PMIC - Power Distribution Switches, Load Drivers - DRV102FKTWT DRV102FKTWT
Manufacturer: Texas Instruments Win Source Part Number: 014600-DRV102FKTWT Packaging: Reel - TR Features: Internal PWM, Status Flag Output Type: Bipolar Input Type: Non-Inverting Switch Type: Relay, Solenoid Driver Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Current - Output (Max): 2A Voltage - Load: 8 V to 60 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: DDPAK/TO-263-7 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 014600-DRV102FKTWT
Packaging: Reel - TR
Features: Internal PWM, Status Flag
Output Type: Bipolar
Input Type: Non-Inverting
Switch Type: Relay, Solenoid Driver
Fault Protection: Current Limiting (Fixed), Over Temperature
Number of Outputs: 1
Current - Output (Max): 2A
Voltage - Load: 8 V to 60 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: DDPAK/TO-263-7
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - DRV102FKTWT - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
DRV102FKTWT
PMIC - Power Distribution Switches, Load Drivers DRV102FKTWT
IC PWR DRIVER BIPOLAR 1:1 7DDPAK

IC PWR DRIVER BIPOLAR 1:1 7DDPAK

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number DRV102FKTWT DRV102FKTWT
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - DRV102FKTWT PMIC - Power Distribution Switches, Load Drivers
Voltage 8 V to 60 V
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Units - 637932 - RS Components, Ltd.
Specs
Number of Outlets 10
Outlets Type F - German Schuko
View Details