Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - DRV101FKTWTG3 DRV101FKTWTG3

Description
Manufacturer: Texas Instruments Win Source Part Number: 1168549-DRV101FKTWTG 3 Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C (TA) Features: Internal PWM, Status Flag Package: TO-263-8, D2Pak (7 Leads + Tab), TO-263CA Output Type: Bipolar Interface: On/Off Switch Type: Relay, Solenoid Driver Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Output Configuration: Low Side Voltage - Load: 9 V ~ 60 V Family Name: DRV101 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: DDPAK/TO-263-7 Current - Output (Maximum): 1.9A Alternative Parts (Cross-Reference): DRV101FKTWT; DRV103H; DRV103H/2K5; Introduction Date: January 01, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Application Field: Used in Consumer Electronics, Commercial, Imaging, Video & Vision Quantity per package: 250
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1168549-DRV101FKTWTG 3 Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C (TA) Features: Internal PWM, Status Flag Package: TO-263-8, D2Pak (7 Leads + Tab), TO-263CA Output Type: Bipolar Interface: On/Off Switch Type: Relay, Solenoid Driver Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Output Configuration: Low Side Voltage - Load: 9 V ~ 60 V Family Name: DRV101 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: DDPAK/TO-263-7 Current - Output (Maximum): 1.9A Alternative Parts (Cross-Reference): DRV101FKTWT; DRV103H; DRV103H/2K5; Introduction Date: January 01, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Application Field: Used in Consumer Electronics, Commercial, Imaging, Video & Vision Quantity per package: 250
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - DRV101FKTWTG3 - DRV101FKTWTG3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - DRV101FKTWTG3
DRV101FKTWTG3
PMIC - PMIC - Power Distribution Switches, Load Drivers - DRV101FKTWTG3 DRV101FKTWTG3
Manufacturer: Texas Instruments Win Source Part Number: 1168549-DRV101FKTWTG 3 Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C (TA) Features: Internal PWM, Status Flag Package: TO-263-8, D2Pak (7 Leads + Tab), TO-263CA Output Type: Bipolar Interface: On/Off Switch Type: Relay, Solenoid Driver Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Output Configuration: Low Side Voltage - Load: 9 V ~ 60 V Family Name: DRV101 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: DDPAK/TO-263-7 Current - Output (Maximum): 1.9A Alternative Parts (Cross-Reference): DRV101FKTWT; DRV103H; DRV103H/2K5; Introduction Date: January 01, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Application Field: Used in Consumer Electronics, Commercial, Imaging, Video & Vision Quantity per package: 250

Manufacturer: Texas Instruments
Win Source Part Number: 1168549-DRV101FKTWTG3
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: Internal PWM, Status Flag
Package: TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Output Type: Bipolar
Interface: On/Off
Switch Type: Relay, Solenoid Driver
Fault Protection: Current Limiting (Fixed), Over Temperature
Number of Outputs: 1
Output Configuration: Low Side
Voltage - Load: 9 V ~ 60 V
Family Name: DRV101
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: DDPAK/TO-263-7
Current - Output (Maximum): 1.9A
Alternative Parts (Cross-Reference): DRV101FKTWT; DRV103H; DRV103H/2K5;
Introduction Date: January 01, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Application Field: Used in Consumer Electronics, Commercial, Imaging, Video & Vision
Quantity per package: 250

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - DRV101FKTWTG3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
DRV101FKTWTG3
PMIC - Power Distribution Switches, Load Drivers DRV101FKTWTG3
IC PWR DRIVER BIPOLAR 1:1 7DDPAK

IC PWR DRIVER BIPOLAR 1:1 7DDPAK

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number DRV101FKTWTG3 DRV101FKTWTG3
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - DRV101FKTWTG3 PMIC - Power Distribution Switches, Load Drivers
Voltage 9 V ~ 60 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S20 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA00392 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 115V; 115 VAC
Power 1399 watts
Outlets NEMA
View Details
Power Distribution Units - 637926 - RS Components, Ltd.
Specs
Number of Outlets 6
Outlets Type F - German Schuko
View Details