Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - DRV101FKTWT DRV101FKTWT

Description
Manufacturer: Texas Instruments Win Source Part Number: 014599-DRV101FKTWT Packaging: Reel - TR Features: Internal PWM, Status Flag Output Type: Bipolar Input Type: Non-Inverting Switch Type: Relay, Solenoid Driver Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Current - Output (Max): 1.9A Voltage - Load: 9 V to 60 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: DDPAK/TO-263-7 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): DRV101FKTWTG3; DRV103H; DRV103H/2K5; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 250
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 014599-DRV101FKTWT Packaging: Reel - TR Features: Internal PWM, Status Flag Output Type: Bipolar Input Type: Non-Inverting Switch Type: Relay, Solenoid Driver Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Current - Output (Max): 1.9A Voltage - Load: 9 V to 60 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: DDPAK/TO-263-7 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): DRV101FKTWTG3; DRV103H; DRV103H/2K5; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 250
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - DRV101FKTWT - DRV101FKTWT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - DRV101FKTWT
DRV101FKTWT
PMIC - PMIC - Power Distribution Switches, Load Drivers - DRV101FKTWT DRV101FKTWT
Manufacturer: Texas Instruments Win Source Part Number: 014599-DRV101FKTWT Packaging: Reel - TR Features: Internal PWM, Status Flag Output Type: Bipolar Input Type: Non-Inverting Switch Type: Relay, Solenoid Driver Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Current - Output (Max): 1.9A Voltage - Load: 9 V to 60 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: DDPAK/TO-263-7 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): DRV101FKTWTG3; DRV103H; DRV103H/2K5; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 250

Manufacturer: Texas Instruments
Win Source Part Number: 014599-DRV101FKTWT
Packaging: Reel - TR
Features: Internal PWM, Status Flag
Output Type: Bipolar
Input Type: Non-Inverting
Switch Type: Relay, Solenoid Driver
Fault Protection: Current Limiting (Fixed), Over Temperature
Number of Outputs: 1
Current - Output (Max): 1.9A
Voltage - Load: 9 V to 60 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: DDPAK/TO-263-7
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): DRV101FKTWTG3; DRV103H; DRV103H/2K5;
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 250

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - DRV101FKTWT - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
DRV101FKTWT
PMIC - Power Distribution Switches, Load Drivers DRV101FKTWT
IC PWR DRIVER BIPOLAR 1:1 7DDPAK

IC PWR DRIVER BIPOLAR 1:1 7DDPAK

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number DRV101FKTWT DRV101FKTWT
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - DRV101FKTWT PMIC - Power Distribution Switches, Load Drivers
Voltage 9 V to 60 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H4DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 4
Current 10.0 amps
View Details
2 suppliers
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Module Components - 185402-3 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details