Texas Instruments High-Performance Analog Development Boards, Kits, Programmers - Evaluation Boards - Sensors DRV-ACC16-EVM

Description
Win Source Part Number: 1340241-DRV-ACC16-EV M Category: Development Boards, Kits, Programmers - Evaluation Boards - Sensors Package: Box Standard Package: 1 Interface: Analog Supplied Contents: Board(s) , Cable(s) Sensor Type: Accelerometer, 3 Axis Voltage - Supply: 3.5V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9031.80.8085 Mfr: Texas Instruments Base Product Number: DRV-ACC16
Request a Quote Datasheet
Description
Win Source Part Number: 1340241-DRV-ACC16-EV M Category: Development Boards, Kits, Programmers - Evaluation Boards - Sensors Package: Box Standard Package: 1 Interface: Analog Supplied Contents: Board(s) , Cable(s) Sensor Type: Accelerometer, 3 Axis Voltage - Supply: 3.5V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9031.80.8085 Mfr: Texas Instruments Base Product Number: DRV-ACC16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1340241-DRV-ACC16-EVM - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1340241-DRV-ACC16-EVM
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1340241-DRV-ACC16-EVM
Win Source Part Number: 1340241-DRV-ACC16-EV M Category: Development Boards, Kits, Programmers - Evaluation Boards - Sensors Package: Box Standard Package: 1 Interface: Analog Supplied Contents: Board(s) , Cable(s) Sensor Type: Accelerometer, 3 Axis Voltage - Supply: 3.5V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9031.80.8085 Mfr: Texas Instruments Base Product Number: DRV-ACC16

Win Source Part Number: 1340241-DRV-ACC16-EVM
Category: Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Package: Box
Standard Package: 1
Interface: Analog
Supplied Contents: Board(s) , Cable(s)
Sensor Type: Accelerometer, 3 Axis
Voltage - Supply: 3.5V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 9031.80.8085
Mfr: Texas Instruments
Base Product Number: DRV-ACC16

Buy Now Datasheet
Sensor Evaluation Boards - 296-42577-ND - DigiKey
Thief River Falls, MN, United States
Sensor Evaluation Boards
296-42577-ND
Sensor Evaluation Boards 296-42577-ND
- Accelerometer, 3 Axis Sensor Evaluation Board

- Accelerometer, 3 Axis Sensor Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - DRV-ACC16-EVM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
DRV-ACC16-EVM
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards DRV-ACC16-EVM
ACCELEROMETER MEASUREMENT TOOL

ACCELEROMETER MEASUREMENT TOOL

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1340241-DRV-ACC16-EVM 296-42577-ND DRV-ACC16-EVM
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Sensors Sensor Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB, SAV, MMM1362, 50 OHM - TB-471+ - Mini-Circuits
Specs
Category Developement Board
View Details
ZED-F9P - simpleRTK2B Budget - AS-RTK2B-F9P-L1L2-NH-03 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
2 suppliers
Development Tool Accessories - 2305102 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details