Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 967662-DRA790BAGCBDR
Length: 17 mm
Mounting: SMD (SMT)
Thickness: 878 µm
Height: 1.298 mm
Number of Pins: 538
Width: 17 mm
Categories: OEM Parts(C-E)
Case / Package: FCBGA
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 967662-DRA790BAGCBDRQ1 |
| Product Name | OEM Parts - OEM Parts (C - E) - DRA790BAGCBDRQ1 |