Texas Instruments Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers DP83TG720RWRHATQ1

Description
Win Source Part Number: 988002-DP83TG720RWRH ATQ1 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: Automotive, AEC-Q100 Type: Transceiver Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Protocol: IEEE 802.3 Number of Drivers/Receivers: 1/1 Duplex: Full, Half Data Rate: 1Gbps Voltage - Supply: 0.95V ~ 1.1V, 2.97V ~ 3.63V Package / Case: 36-VFQFN Exposed Pad Supplier Device Package: 36-VQFN (6x6) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-DP83TG720RWRHATQ 1DKR,296-DP83TG720RW RHATQ1TR,296-DP83TG7 20RWRHATQ1CT
Request a Quote Datasheet
Description
Win Source Part Number: 988002-DP83TG720RWRH ATQ1 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: Automotive, AEC-Q100 Type: Transceiver Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Protocol: IEEE 802.3 Number of Drivers/Receivers: 1/1 Duplex: Full, Half Data Rate: 1Gbps Voltage - Supply: 0.95V ~ 1.1V, 2.97V ~ 3.63V Package / Case: 36-VFQFN Exposed Pad Supplier Device Package: 36-VQFN (6x6) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-DP83TG720RWRHATQ 1DKR,296-DP83TG720RW RHATQ1TR,296-DP83TG7 20RWRHATQ1CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 988002-DP83TG720RWRHATQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
988002-DP83TG720RWRHATQ1
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 988002-DP83TG720RWRHATQ1
Win Source Part Number: 988002-DP83TG720RWRH ATQ1 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: Automotive, AEC-Q100 Type: Transceiver Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Protocol: IEEE 802.3 Number of Drivers/Receivers: 1/1 Duplex: Full, Half Data Rate: 1Gbps Voltage - Supply: 0.95V ~ 1.1V, 2.97V ~ 3.63V Package / Case: 36-VFQFN Exposed Pad Supplier Device Package: 36-VQFN (6x6) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-DP83TG720RWRHATQ 1DKR,296-DP83TG720RW RHATQ1TR,296-DP83TG7 20RWRHATQ1CT

Win Source Part Number: 988002-DP83TG720RWRHATQ1
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Series: Automotive, AEC-Q100
Type: Transceiver
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Protocol: IEEE 802.3
Number of Drivers/Receivers: 1/1
Duplex: Full, Half
Data Rate: 1Gbps
Voltage - Supply: 0.95V ~ 1.1V, 2.97V ~ 3.63V
Package / Case: 36-VFQFN Exposed Pad
Supplier Device Package: 36-VQFN (6x6)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-DP83TG720RWRHATQ1DKR,296-DP83TG720RWRHATQ1TR,296-DP83TG720RWRHATQ1CT

Buy Now
Drivers, Receivers, Transceivers - DP83TG720RWRHATQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
DP83TG720RWRHATQ1
Drivers, Receivers, Transceivers DP83TG720RWRHATQ1
1/1 Transceiver Full, Half IEEE 802.3 36-VQFN (6x6)

1/1 Transceiver Full, Half IEEE 802.3 36-VQFN (6x6)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 988002-DP83TG720RWRHATQ1 DP83TG720RWRHATQ1
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 36-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCXZ245MTCX - 857951-74LCXZ245MTCX - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details