Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - DP83TC811RWRNDTQ1 DP83TC811RWRNDTQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 917200-DP83TC811RWRN DTQ1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: 2/2 Transceiver - IEEE 802.3 36-VQFN (6x6) Package: 36-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount, Wettable Flank Family Name: DP83TC811 Categories: Integrated Circuits (ICs) Case / Package: 36-VQFN (6x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-50568-1, 296-50568-2, DP83TC811RWRNDTQ1-ND , 296-50568-6
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 917200-DP83TC811RWRN DTQ1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: 2/2 Transceiver - IEEE 802.3 36-VQFN (6x6) Package: 36-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount, Wettable Flank Family Name: DP83TC811 Categories: Integrated Circuits (ICs) Case / Package: 36-VQFN (6x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-50568-1, 296-50568-2, DP83TC811RWRNDTQ1-ND , 296-50568-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - DP83TC811RWRNDTQ1 - 917200-DP83TC811RWRNDTQ1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DP83TC811RWRNDTQ1
917200-DP83TC811RWRNDTQ1
Interface - Interface - Drivers, Receivers, Transceivers - DP83TC811RWRNDTQ1 917200-DP83TC811RWRNDTQ1
Manufacturer: Texas Instruments Win Source Part Number: 917200-DP83TC811RWRN DTQ1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: 2/2 Transceiver - IEEE 802.3 36-VQFN (6x6) Package: 36-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount, Wettable Flank Family Name: DP83TC811 Categories: Integrated Circuits (ICs) Case / Package: 36-VQFN (6x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-50568-1, 296-50568-2, DP83TC811RWRNDTQ1-ND , 296-50568-6

Manufacturer: Texas Instruments
Win Source Part Number: 917200-DP83TC811RWRNDTQ1
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: 2/2 Transceiver - IEEE 802.3 36-VQFN (6x6)
Package: 36-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount, Wettable Flank
Family Name: DP83TC811
Categories: Integrated Circuits (ICs)
Case / Package: 36-VQFN (6x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-50568-1, 296-50568-2, DP83TC811RWRNDTQ1-ND, 296-50568-6

Buy Now Datasheet
Drivers, Receivers, Transceivers - DP83TC811RWRNDTQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
DP83TC811RWRNDTQ1
Drivers, Receivers, Transceivers DP83TC811RWRNDTQ1
2/2 Transceiver IEEE 802.3 36-VQFN (6x6)

2/2 Transceiver IEEE 802.3 36-VQFN (6x6)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 917200-DP83TC811RWRNDTQ1 DP83TC811RWRNDTQ1
Product Name Interface - Interface - Drivers, Receivers, Transceivers - DP83TC811RWRNDTQ1 Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount, Wettable Flank Surface Mount; 36-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74LCX16245DT - 883738-MC74LCX16245DT - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details