Manufacturer: National Semiconductor (TI)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1055905-DP83932CVF-2
Mounting: SMD (SMT)
Number of Pins: 132
Categories: OEM Parts(C-E)
Case / Package: PQFP
Alternative Parts (Cross-Reference): DP83932CVF-25DP83932
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1055905-DP83932CVF-25 |
| Product Name | OEM Parts - OEM Parts (C - E) - DP83932CVF-25 |