Manufacturer: National Semiconductor (TI)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1055903-DP83916VF
Mounting: SMD (SMT)
Number of Pins: 132
Categories: OEM Parts(C-E)
Case / Package: PQFP
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1055903-DP83916VF |
| Product Name | OEM Parts - OEM Parts (C - E) - DP83916VF |