Texas Instruments Standard Linear and Logic Ethernet Controller, 1Gbps, Htqfp-64; Data Rate Texas Instruments DP83867IRPAPT

Description
ETHERNET CONTROLLER, 1GBPS, HTQFP-64; Data Rate:1Gbps; Ethernet Type:IEEE 802.3u, IEEE 802.3z; Supply Voltage Min:3.15V; Supply Voltage Max:3.45V; Controller IC Case Style:HTQFP; No. of Pins:64Pins; IC Interface Type:GMII, MII, RoHS Compliant: Yes
Description
ETHERNET CONTROLLER, 1GBPS, HTQFP-64; Data Rate:1Gbps; Ethernet Type:IEEE 802.3u, IEEE 802.3z; Supply Voltage Min:3.15V; Supply Voltage Max:3.45V; Controller IC Case Style:HTQFP; No. of Pins:64Pins; IC Interface Type:GMII, MII, RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ethernet Controller, 1Gbps, Htqfp-64; Data Rate Texas Instruments - 29AH4035 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Controller, 1Gbps, Htqfp-64; Data Rate Texas Instruments
29AH4035
Ethernet Controller, 1Gbps, Htqfp-64; Data Rate Texas Instruments 29AH4035
ETHERNET CONTROLLER, 1GBPS, HTQFP-64; Data Rate:1Gbps; Ethernet Type:IEEE 802.3u, IEEE 802.3z; Supply Voltage Min:3.15V; Supply Voltage Max:3.45V; Controller IC Case Style:HTQFP; No. of Pins:64Pins; IC Interface Type:GMII, MII, RoHS Compliant: Yes

ETHERNET CONTROLLER, 1GBPS, HTQFP-64; Data Rate:1Gbps; Ethernet Type:IEEE 802.3u, IEEE 802.3z; Supply Voltage Min:3.15V; Supply Voltage Max:3.45V; Controller IC Case Style:HTQFP; No. of Pins:64Pins; IC Interface Type:GMII, MII, RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 29AH4035
Product Name Ethernet Controller, 1Gbps, Htqfp-64; Data Rate Texas Instruments
Protocol / Network IEEE 802.3u, IEEE 802.3z
Unlock Full Specs
to access all available technical data

Similar Products

Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
4 Ports 1GbE Fiber Bypass Network Management Card. Ideal for network segmentation applications and inline security monitoring. - NMC-0120-04FBSSA2 - Advantech
Specs
Operating System Linux
Processor Type 4 Ports 1GbE Fiber Bypass Network Management Card. Ideal for network segmentation applications and inline security monitoring.
Compliance CE/FCC
View Details