ENET PHYSICAL LAYER TRANSCEIVER, VQFN48; Data Rate:1Gbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:950mV; Supply Voltage Max:2.625V; Controller IC Case Style:VQFN; No. of Pins:48Pins; IC Interface Type:RGMII, SGMII; Operating RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Network Cards and Network Controllers |
| Product Number | 28AH2453 |
| Product Name | Enet Physical Layer Transceiver, Vqfn48; Data Rate Texas Instruments |
| Protocol / Network | IEEE 802.3 |