Texas Instruments Standard Linear and Logic Transceiver, Phyter, 100Mbps, Tqfp-40; Data Rate Texas Instruments DP83849IVS/NOPB

Description
TRANSCEIVER, PHYTER, 100MBPS, TQFP-40; Data Rate:100Mbps; Ethernet Type:IEEE 802.3u; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Controller IC Case Style:TQFP; No. of Pins:80Pins; IC Interface Type:MII, RMII, SNI; Operating RoHS Compliant: Yes
Description
TRANSCEIVER, PHYTER, 100MBPS, TQFP-40; Data Rate:100Mbps; Ethernet Type:IEEE 802.3u; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Controller IC Case Style:TQFP; No. of Pins:80Pins; IC Interface Type:MII, RMII, SNI; Operating RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transceiver, Phyter, 100Mbps, Tqfp-40; Data Rate Texas Instruments - 29AH4033 - Newark, An Avnet Company
Chicago, IL, United States
Transceiver, Phyter, 100Mbps, Tqfp-40; Data Rate Texas Instruments
29AH4033
Transceiver, Phyter, 100Mbps, Tqfp-40; Data Rate Texas Instruments 29AH4033
TRANSCEIVER, PHYTER, 100MBPS, TQFP-40; Data Rate:100Mbps; Ethernet Type:IEEE 802.3u; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Controller IC Case Style:TQFP; No. of Pins:80Pins; IC Interface Type:MII, RMII, SNI; Operating RoHS Compliant: Yes

TRANSCEIVER, PHYTER, 100MBPS, TQFP-40; Data Rate:100Mbps; Ethernet Type:IEEE 802.3u; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Controller IC Case Style:TQFP; No. of Pins:80Pins; IC Interface Type:MII, RMII, SNI; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 29AH4033
Product Name Transceiver, Phyter, 100Mbps, Tqfp-40; Data Rate Texas Instruments
Protocol / Network IEEE 802.3u
Unlock Full Specs
to access all available technical data

Similar Products