Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - DP83848YBX/NOPB DP83848YBX/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 917196-DP83848YBX/NO PB Operating Temperature Range: -40°C ~ 125°C Features: 1/1 Transceiver - Ethernet 48-LQFP-EP (7x7) Package: 48-LQFP Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: DP83848 Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP-EP (7x7) ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: DP83848YBX, DP83848YBX-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 917196-DP83848YBX/NO PB Operating Temperature Range: -40°C ~ 125°C Features: 1/1 Transceiver - Ethernet 48-LQFP-EP (7x7) Package: 48-LQFP Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: DP83848 Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP-EP (7x7) ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: DP83848YBX, DP83848YBX-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - DP83848YBX/NOPB - 917196-DP83848YBX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DP83848YBX/NOPB
917196-DP83848YBX/NOPB
Interface - Interface - Drivers, Receivers, Transceivers - DP83848YBX/NOPB 917196-DP83848YBX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 917196-DP83848YBX/NO PB Operating Temperature Range: -40°C ~ 125°C Features: 1/1 Transceiver - Ethernet 48-LQFP-EP (7x7) Package: 48-LQFP Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: DP83848 Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP-EP (7x7) ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: DP83848YBX, DP83848YBX-ND

Manufacturer: Texas Instruments
Win Source Part Number: 917196-DP83848YBX/NOPB
Operating Temperature Range: -40°C ~ 125°C
Features: 1/1 Transceiver - Ethernet 48-LQFP-EP (7x7)
Package: 48-LQFP Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: DP83848
Categories: Integrated Circuits (ICs)
Case / Package: 48-LQFP-EP (7x7)
ECCN: 5A991B1
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: DP83848YBX, DP83848YBX-ND

Buy Now Datasheet
Drivers, Receivers, Transceivers - DP83848YBX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
DP83848YBX/NOPB
Drivers, Receivers, Transceivers DP83848YBX/NOPB
1/1 Transceiver Ethernet 48-LQFP-EP (7x7)

1/1 Transceiver Ethernet 48-LQFP-EP (7x7)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 917196-DP83848YBX/NOPB DP83848YBX/NOPB
Product Name Interface - Interface - Drivers, Receivers, Transceivers - DP83848YBX/NOPB Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 48-LQFP Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCXZ245MTCX - 857951-74LCXZ245MTCX - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details