Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - DP83848YB/NOPB DP83848YB/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 846913-DP83848YB/NOP B Features: 1/1 Transceiver - Ethernet 48-LQFP-EP (7x7) Package: Tray Family Name: DP83848 Categories: Integrated Circuits (ICs) ECCN: 5A991B1 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: DP83848YB-ND, DP83848YBCT, DP83848YBTR, DP83848YB, DP83848YBNOPB, DP83848YBCT-ND, DP83848YB/NOPBTR, DP83848YBTR-ND, DP83848YB/NOPBTR-ND, *DP83848YB/NOPB, DP83848YB/NOPBTRINAC TIVE
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 846913-DP83848YB/NOP B Features: 1/1 Transceiver - Ethernet 48-LQFP-EP (7x7) Package: Tray Family Name: DP83848 Categories: Integrated Circuits (ICs) ECCN: 5A991B1 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: DP83848YB-ND, DP83848YBCT, DP83848YBTR, DP83848YB, DP83848YBNOPB, DP83848YBCT-ND, DP83848YB/NOPBTR, DP83848YBTR-ND, DP83848YB/NOPBTR-ND, *DP83848YB/NOPB, DP83848YB/NOPBTRINAC TIVE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - DP83848YB/NOPB - 846913-DP83848YB/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DP83848YB/NOPB
846913-DP83848YB/NOPB
Interface - Interface - Drivers, Receivers, Transceivers - DP83848YB/NOPB 846913-DP83848YB/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 846913-DP83848YB/NOP B Features: 1/1 Transceiver - Ethernet 48-LQFP-EP (7x7) Package: Tray Family Name: DP83848 Categories: Integrated Circuits (ICs) ECCN: 5A991B1 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: DP83848YB-ND, DP83848YBCT, DP83848YBTR, DP83848YB, DP83848YBNOPB, DP83848YBCT-ND, DP83848YB/NOPBTR, DP83848YBTR-ND, DP83848YB/NOPBTR-ND, *DP83848YB/NOPB, DP83848YB/NOPBTRINAC TIVE

Manufacturer: Texas Instruments
Win Source Part Number: 846913-DP83848YB/NOPB
Features: 1/1 Transceiver - Ethernet 48-LQFP-EP (7x7)
Package: Tray
Family Name: DP83848
Categories: Integrated Circuits (ICs)
ECCN: 5A991B1
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: DP83848YB-ND, DP83848YBCT, DP83848YBTR, DP83848YB, DP83848YBNOPB, DP83848YBCT-ND, DP83848YB/NOPBTR, DP83848YBTR-ND, DP83848YB/NOPBTR-ND, *DP83848YB/NOPB, DP83848YB/NOPBTRINACTIVE

Buy Now Datasheet
Drivers, Receivers, Transceivers - DP83848YB/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
DP83848YB/NOPB
Drivers, Receivers, Transceivers DP83848YB/NOPB
1/1 Transceiver Ethernet 48-LQFP-EP (7x7)

1/1 Transceiver Ethernet 48-LQFP-EP (7x7)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 846913-DP83848YB/NOPB DP83848YB/NOPB
Product Name Interface - Interface - Drivers, Receivers, Transceivers - DP83848YB/NOPB Drivers, Receivers, Transceivers
Package Type Surface Mount; 48-LQFP Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5 GHz 2 Watt Transmit / Receive Module - QPF5002 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details