PHYSICAL LAYER TRANS, 10/100MBPS, HLQFP; Data Rate:100Mbps; Ethernet Type:IEEE 802.3u; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Controller IC Case Style:HLQFP; No. of Pins:48Pins; IC Interface Type:MII, RMII, SNI; Operating RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Network Cards and Network Controllers |
| Product Number | 28AH2451 |
| Product Name | Physical Layer Trans, 10/100Mbps, Hlqfp; Data Rate Texas Instruments |
| Protocol / Network | IEEE 802.3u |