Texas Instruments Standard Linear and Logic Ic, Transceiver, Enet Phyter, 40Llp; Data Rate Texas Instruments DP83848TSQ/NOPB

Description
IC, TRANSCEIVER, ENET PHYTER, 40LLP; Data Rate:100Mbps; Ethernet Type:IEEE 802.3u; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Controller IC Case Style:LLP; No. of Pins:40Pins; IC Interface Type:MII, RMII, Serial; Operating RoHS Compliant: Yes
Description
IC, TRANSCEIVER, ENET PHYTER, 40LLP; Data Rate:100Mbps; Ethernet Type:IEEE 802.3u; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Controller IC Case Style:LLP; No. of Pins:40Pins; IC Interface Type:MII, RMII, Serial; Operating RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Transceiver, Enet Phyter, 40Llp; Data Rate Texas Instruments - 28AH2450 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Transceiver, Enet Phyter, 40Llp; Data Rate Texas Instruments
28AH2450
Ic, Transceiver, Enet Phyter, 40Llp; Data Rate Texas Instruments 28AH2450
IC, TRANSCEIVER, ENET PHYTER, 40LLP; Data Rate:100Mbps; Ethernet Type:IEEE 802.3u; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Controller IC Case Style:LLP; No. of Pins:40Pins; IC Interface Type:MII, RMII, Serial; Operating RoHS Compliant: Yes

IC, TRANSCEIVER, ENET PHYTER, 40LLP; Data Rate:100Mbps; Ethernet Type:IEEE 802.3u; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Controller IC Case Style:LLP; No. of Pins:40Pins; IC Interface Type:MII, RMII, Serial; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 28AH2450
Product Name Ic, Transceiver, Enet Phyter, 40Llp; Data Rate Texas Instruments
Protocol / Network IEEE 802.3u
Unlock Full Specs
to access all available technical data

Similar Products

eATM tManager® IPC -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
View Details
VIPA SLIO Module, Interface Modules - 053-1CA00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Protocol / Network CANbus
Data Rate 10 to 1000 kbps
Port Type Sub-D, 9-pin Male
View Details
Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details