Texas Instruments Interface - Drivers, Receivers, Transceivers DP83848MPTBREP

Description
IC TXRX FULL/HALF 1/1 48HLQFP
Datasheet
Description
IC TXRX FULL/HALF 1/1 48HLQFP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - DP83848MPTBREP - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
DP83848MPTBREP
Interface - Drivers, Receivers, Transceivers DP83848MPTBREP
IC TXRX FULL/HALF 1/1 48HLQFP

IC TXRX FULL/HALF 1/1 48HLQFP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number DP83848MPTBREP
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

BT+BLE Bridge - AS-XBEE-BLE-INT-00 - ArduSimple
Specs
Device Type Receiver
Technology Wi-Fi / WiMAX / Wi-Mesh
View Details
Telecom - SI3210M-FT-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V; 3.6V; 5V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type "38-TFSOP (0.173"", 4.40mm Width)"
View Details
Monopulse Comparators RFM010124 - RFM010124 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 12400 MHz
View Details
RF Transceiver ICs - NRF24AP2-8CHQ32-R-ND - DigiKey
Specs
Device Type Transceiver
Interface USART
Operating Frequency 2400 MHz
View Details