Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - DP83848JSQ DP83848JSQ

Description
Manufacturer: Texas Instruments Win Source Part Number: 090994-DP83848JSQ Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: Ethernet Number of Drivers/Receivers: 1/1 Family Name: DP83848J Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 40-WQFN (6x6) Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): KSZ8091RNDCA; KSZ8091RNDIA; KSZ8081RNACA; Introduction Date: October 01, 2006 ECCN: 5A991 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Application Field: Used in Building Automation, Communications & Networking, Consumer Electronics, Portable Devices
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 090994-DP83848JSQ Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: Ethernet Number of Drivers/Receivers: 1/1 Family Name: DP83848J Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 40-WQFN (6x6) Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): KSZ8091RNDCA; KSZ8091RNDIA; KSZ8081RNACA; Introduction Date: October 01, 2006 ECCN: 5A991 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Application Field: Used in Building Automation, Communications & Networking, Consumer Electronics, Portable Devices
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - DP83848JSQ - 090994-DP83848JSQ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DP83848JSQ
090994-DP83848JSQ
Interface - Interface - Drivers, Receivers, Transceivers - DP83848JSQ 090994-DP83848JSQ
Manufacturer: Texas Instruments Win Source Part Number: 090994-DP83848JSQ Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: Ethernet Number of Drivers/Receivers: 1/1 Family Name: DP83848J Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 40-WQFN (6x6) Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): KSZ8091RNDCA; KSZ8091RNDIA; KSZ8081RNACA; Introduction Date: October 01, 2006 ECCN: 5A991 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Application Field: Used in Building Automation, Communications & Networking, Consumer Electronics, Portable Devices

Manufacturer: Texas Instruments
Win Source Part Number: 090994-DP83848JSQ
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: Ethernet
Number of Drivers/Receivers: 1/1
Family Name: DP83848J
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 40-WQFN (6x6)
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): KSZ8091RNDCA; KSZ8091RNDIA; KSZ8081RNACA;
Introduction Date: October 01, 2006
ECCN: 5A991
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Application Field: Used in Building Automation, Communications & Networking, Consumer Electronics, Portable Devices

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 090994-DP83848JSQ
Product Name Interface - Interface - Drivers, Receivers, Transceivers - DP83848JSQ
Package Type Surface Mount; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5 GHz 0.5 Watt Transmit / Receive Module - QPM5811 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ICL3217CA - 874153-ICL3217CA - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details