TRANSCEIVER, PHYTER, 100MBPS, WQFN-40; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Controller IC Case Style:WQFN; No. of Pins:40Pins; IC Interface Type:MII, RMII; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Network Cards and Network Controllers |
| Product Number | 28AH2448 |
| Product Name | Transceiver, Phyter, 100Mbps, Wqfn-40; Data Rate Texas Instruments |
| Protocol / Network | IEEE 802.3, IEEE 802.3u |