Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - DP83848JSQ/NOPB DP83848JSQ/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 000797-DP83848JSQ/NO PB Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: Ethernet Number of Drivers/Receivers: 1/1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 40-WQFN (6x6) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Application Field: Used in Building Automation, Communications & Networking, Consumer Electronics, Portable Devices
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 000797-DP83848JSQ/NO PB Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: Ethernet Number of Drivers/Receivers: 1/1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 40-WQFN (6x6) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Application Field: Used in Building Automation, Communications & Networking, Consumer Electronics, Portable Devices
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - DP83848JSQ/NOPB - 000797-DP83848JSQ/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DP83848JSQ/NOPB
000797-DP83848JSQ/NOPB
Interface - Interface - Drivers, Receivers, Transceivers - DP83848JSQ/NOPB 000797-DP83848JSQ/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 000797-DP83848JSQ/NO PB Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: Ethernet Number of Drivers/Receivers: 1/1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 40-WQFN (6x6) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Application Field: Used in Building Automation, Communications & Networking, Consumer Electronics, Portable Devices

Manufacturer: Texas Instruments
Win Source Part Number: 000797-DP83848JSQ/NOPB
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: Ethernet
Number of Drivers/Receivers: 1/1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 40-WQFN (6x6)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Application Field: Used in Building Automation, Communications & Networking, Consumer Electronics, Portable Devices

Buy Now Datasheet
Drivers, Receivers, Transceivers - DP83848JSQ/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
DP83848JSQ/NOPB
Drivers, Receivers, Transceivers DP83848JSQ/NOPB
1/1 Transceiver Ethernet 40-WQFN (6x6)

1/1 Transceiver Ethernet 40-WQFN (6x6)

Buy Now
Drivers, Receivers, Transceivers - DP83848JSQ/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
DP83848JSQ/NOPB
Drivers, Receivers, Transceivers DP83848JSQ/NOPB
1/1 Transceiver Ethernet 40-WQFN (6x6)

1/1 Transceiver Ethernet 40-WQFN (6x6)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 000797-DP83848JSQ/NOPB DP83848JSQ/NOPB
Product Name Interface - Interface - Drivers, Receivers, Transceivers - DP83848JSQ/NOPB Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 40-WFQFN Exposed Pad
Unlock Full Specs
to access all available technical data