Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - DP83848IVVX DP83848IVVX

Description
Manufacturer: Texas Instruments Win Source Part Number: 088923-DP83848IVVX Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: Ethernet Number of Drivers/Receivers: 1/1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-LQFP (7x7) Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): DP83848IVVX/NOPB; QWLXT9785BC.D0-99880 7; DP83848IVV; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Industrial, Automation & Process Control, Commercial
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 088923-DP83848IVVX Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: Ethernet Number of Drivers/Receivers: 1/1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-LQFP (7x7) Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): DP83848IVVX/NOPB; QWLXT9785BC.D0-99880 7; DP83848IVV; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Industrial, Automation & Process Control, Commercial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - DP83848IVVX - 088923-DP83848IVVX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DP83848IVVX
088923-DP83848IVVX
Interface - Interface - Drivers, Receivers, Transceivers - DP83848IVVX 088923-DP83848IVVX
Manufacturer: Texas Instruments Win Source Part Number: 088923-DP83848IVVX Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: Ethernet Number of Drivers/Receivers: 1/1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-LQFP (7x7) Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): DP83848IVVX/NOPB; QWLXT9785BC.D0-99880 7; DP83848IVV; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Industrial, Automation & Process Control, Commercial

Manufacturer: Texas Instruments
Win Source Part Number: 088923-DP83848IVVX
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: Ethernet
Number of Drivers/Receivers: 1/1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-LQFP (7x7)
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): DP83848IVVX/NOPB; QWLXT9785BC.D0-998807; DP83848IVV;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Industrial, Automation & Process Control, Commercial

Buy Now Datasheet
IC DATACOM, ETHERNET TRANSCEIVER, PQFP48, 7 X 7 MM, LQFP-48, Network Interface - 815-DP83848IVVX - Utmel Electronic Limited
Hong Kong, China
IC DATACOM, ETHERNET TRANSCEIVER, PQFP48, 7 X 7 MM, LQFP-48, Network Interface
815-DP83848IVVX
IC DATACOM, ETHERNET TRANSCEIVER, PQFP48, 7 X 7 MM, LQFP-48, Network Interface 815-DP83848IVVX
IC DATACOM, ETHERNET TRANSCEIVER, PQFP48, 7 X 7 MM, LQFP-48, Network Interface

IC DATACOM, ETHERNET TRANSCEIVER, PQFP48, 7 X 7 MM, LQFP-48, Network Interface

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category RF Transceivers RF Transceivers
Product Number 088923-DP83848IVVX 815-DP83848IVVX
Product Name Interface - Interface - Drivers, Receivers, Transceivers - DP83848IVVX IC DATACOM, ETHERNET TRANSCEIVER, PQFP48, 7 X 7 MM, LQFP-48, Network Interface
Package Type Surface Mount; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 12 Watt Transmit/Receive Module - QPF5001 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ADM3222ARS-REEL - 844961-ADM3222ARS-REEL - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details