Texas Instruments Standard Linear and Logic Transceiver, Phyter, 100Mbps, Lqfp-48; Data Rate Texas Instruments DP83848IVVX/NOPB

Description
TRANSCEIVER, PHYTER, 100MBPS, LQFP-48; Data Rate:100Mbps; Ethernet Type:IEEE 802.3u; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Controller IC Case Style:LQFP; No. of Pins:48Pins; IC Interface Type:JTAG, MII, RMII, SNI; OperatingRoHS Compliant: Yes
Description
TRANSCEIVER, PHYTER, 100MBPS, LQFP-48; Data Rate:100Mbps; Ethernet Type:IEEE 802.3u; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Controller IC Case Style:LQFP; No. of Pins:48Pins; IC Interface Type:JTAG, MII, RMII, SNI; OperatingRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transceiver, Phyter, 100Mbps, Lqfp-48; Data Rate Texas Instruments - 29AH0986 - Newark, An Avnet Company
Chicago, IL, United States
Transceiver, Phyter, 100Mbps, Lqfp-48; Data Rate Texas Instruments
29AH0986
Transceiver, Phyter, 100Mbps, Lqfp-48; Data Rate Texas Instruments 29AH0986
TRANSCEIVER, PHYTER, 100MBPS, LQFP-48; Data Rate:100Mbps; Ethernet Type:IEEE 802.3u; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Controller IC Case Style:LQFP; No. of Pins:48Pins; IC Interface Type:JTAG, MII, RMII, SNI; OperatingRoHS Compliant: Yes

TRANSCEIVER, PHYTER, 100MBPS, LQFP-48; Data Rate:100Mbps; Ethernet Type:IEEE 802.3u; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Controller IC Case Style:LQFP; No. of Pins:48Pins; IC Interface Type:JTAG, MII, RMII, SNI; OperatingRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 29AH0986
Product Name Transceiver, Phyter, 100Mbps, Lqfp-48; Data Rate Texas Instruments
Protocol / Network IEEE 802.3u
Unlock Full Specs
to access all available technical data

Similar Products