Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - DP83848CVVX/NOPB DP83848CVVX/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 000794-DP83848CVVX/N OPB Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: Ethernet Number of Drivers/Receivers: 1/1 Family Name: DP83848C Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 48-LQFP (7x7) Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): KS8721CL; KSZ8041FTLI-S; KSZ8041TL-S; Introduction Date: September 01, 2005 ECCN: EAR99 Country of Origin: Malaysia, Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient Application Field: Used in Automotive, Industrial, Commercial
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 000794-DP83848CVVX/N OPB Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: Ethernet Number of Drivers/Receivers: 1/1 Family Name: DP83848C Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 48-LQFP (7x7) Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): KS8721CL; KSZ8041FTLI-S; KSZ8041TL-S; Introduction Date: September 01, 2005 ECCN: EAR99 Country of Origin: Malaysia, Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient Application Field: Used in Automotive, Industrial, Commercial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - DP83848CVVX/NOPB - 000794-DP83848CVVX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DP83848CVVX/NOPB
000794-DP83848CVVX/NOPB
Interface - Interface - Drivers, Receivers, Transceivers - DP83848CVVX/NOPB 000794-DP83848CVVX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 000794-DP83848CVVX/N OPB Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: Ethernet Number of Drivers/Receivers: 1/1 Family Name: DP83848C Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 48-LQFP (7x7) Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): KS8721CL; KSZ8041FTLI-S; KSZ8041TL-S; Introduction Date: September 01, 2005 ECCN: EAR99 Country of Origin: Malaysia, Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient Application Field: Used in Automotive, Industrial, Commercial

Manufacturer: Texas Instruments
Win Source Part Number: 000794-DP83848CVVX/NOPB
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: Ethernet
Number of Drivers/Receivers: 1/1
Family Name: DP83848C
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 48-LQFP (7x7)
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): KS8721CL; KSZ8041FTLI-S; KSZ8041TL-S;
Introduction Date: September 01, 2005
ECCN: EAR99
Country of Origin: Malaysia, Taiwan
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Automotive, Industrial, Commercial

Buy Now Datasheet
Drivers, Receivers, Transceivers - DP83848CVVX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
DP83848CVVX/NOPB
Drivers, Receivers, Transceivers DP83848CVVX/NOPB
1/1 Transceiver Ethernet 48-TQFP (7x7)

1/1 Transceiver Ethernet 48-TQFP (7x7)

Buy Now Datasheet
Drivers, Receivers, Transceivers - DP83848CVVX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
DP83848CVVX/NOPB
Drivers, Receivers, Transceivers DP83848CVVX/NOPB
1/1 Transceiver Ethernet 48-LQFP (7x7)

1/1 Transceiver Ethernet 48-LQFP (7x7)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 000794-DP83848CVVX/NOPB DP83848CVVX/NOPB
Product Name Interface - Interface - Drivers, Receivers, Transceivers - DP83848CVVX/NOPB Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 48-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Ultra-Wideband (UWB) Transceiver Development Kit - QM33120WDK1 - Qorvo
Specs
Applications Mobile / Wireless Systems
Features RoHS
View Details