Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - DP83848CVV/NOPB DP83848CVV/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 083218-DP83848CVV/NO PB Packaging: Tray Type: Transceiver Mounting: SMD (SMT) Protocol: Ethernet Number of Drivers/Receivers: 1/1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 48-LQFP (7x7) Supply Voltage - Operating: 3 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Wireless, Automotive, Industrial, Automation & Process Control
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 083218-DP83848CVV/NO PB Packaging: Tray Type: Transceiver Mounting: SMD (SMT) Protocol: Ethernet Number of Drivers/Receivers: 1/1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 48-LQFP (7x7) Supply Voltage - Operating: 3 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Wireless, Automotive, Industrial, Automation & Process Control
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - DP83848CVV/NOPB - 083218-DP83848CVV/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DP83848CVV/NOPB
083218-DP83848CVV/NOPB
Interface - Interface - Drivers, Receivers, Transceivers - DP83848CVV/NOPB 083218-DP83848CVV/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 083218-DP83848CVV/NO PB Packaging: Tray Type: Transceiver Mounting: SMD (SMT) Protocol: Ethernet Number of Drivers/Receivers: 1/1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 48-LQFP (7x7) Supply Voltage - Operating: 3 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Wireless, Automotive, Industrial, Automation & Process Control

Manufacturer: Texas Instruments
Win Source Part Number: 083218-DP83848CVV/NOPB
Packaging: Tray
Type: Transceiver
Mounting: SMD (SMT)
Protocol: Ethernet
Number of Drivers/Receivers: 1/1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 48-LQFP (7x7)
Supply Voltage - Operating: 3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Wireless, Automotive, Industrial, Automation & Process Control

Buy Now Datasheet
Drivers, Receivers, Transceivers - DP83848CVV/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
DP83848CVV/NOPB
Drivers, Receivers, Transceivers DP83848CVV/NOPB
1/1 Transceiver Ethernet 48-LQFP (7x7)

1/1 Transceiver Ethernet 48-LQFP (7x7)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 083218-DP83848CVV/NOPB DP83848CVV/NOPB
Product Name Interface - Interface - Drivers, Receivers, Transceivers - DP83848CVV/NOPB Drivers, Receivers, Transceivers
Applications Mobile / Wireless Systems
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 5 Watt Transmit / Receive Module - QPF5005 - Qorvo
Specs
Applications Military / Defense
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details