Texas Instruments Standard Linear and Logic Ic, Ethernet Transceiver; Data Rate Texas Instruments DP83848CVV/NOPB

Description
IC, ETHERNET TRANSCEIVER; Data Rate:100Mbps; Ethernet Type:IEEE 802.3u; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Controller IC Case Style:LQFP; No. of Pins:48Pins; IC Interface Type:MII, RMII, Serial; Operating Temperature RoHS Compliant: Yes
Description
IC, ETHERNET TRANSCEIVER; Data Rate:100Mbps; Ethernet Type:IEEE 802.3u; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Controller IC Case Style:LQFP; No. of Pins:48Pins; IC Interface Type:MII, RMII, Serial; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Ethernet Transceiver; Data Rate Texas Instruments - 33AH3918 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Ethernet Transceiver; Data Rate Texas Instruments
33AH3918
Ic, Ethernet Transceiver; Data Rate Texas Instruments 33AH3918
IC, ETHERNET TRANSCEIVER; Data Rate:100Mbps; Ethernet Type:IEEE 802.3u; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Controller IC Case Style:LQFP; No. of Pins:48Pins; IC Interface Type:MII, RMII, Serial; Operating Temperature RoHS Compliant: Yes

IC, ETHERNET TRANSCEIVER; Data Rate:100Mbps; Ethernet Type:IEEE 802.3u; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Controller IC Case Style:LQFP; No. of Pins:48Pins; IC Interface Type:MII, RMII, Serial; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 33AH3918
Product Name Ic, Ethernet Transceiver; Data Rate Texas Instruments
Protocol / Network IEEE 802.3u
Unlock Full Specs
to access all available technical data

Similar Products

VIPA SLIO Module, Interface Modules - 053-1DP00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Protocol / Network Profibus
Data Rate 9.6 to 12000 kbps
Port Type RS485
View Details
Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details