Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - DP83847ALQA56AX DP83847ALQA56AX

Description
Manufacturer: Texas Instruments Win Source Part Number: 869223-DP83847ALQA56 AX Operating Temperature Range: 0°C ~ 70°C Features: 1/1 Transceiver - Ethernet 56-WQFN (9x9) Package: Reel - TR Package: 56-WFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: DP8384 Categories: Integrated Circuits (ICs) Case / Package: 56-WQFN (9x9) ECCN: 5A991B1 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 869223-DP83847ALQA56 AX Operating Temperature Range: 0°C ~ 70°C Features: 1/1 Transceiver - Ethernet 56-WQFN (9x9) Package: Reel - TR Package: 56-WFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: DP8384 Categories: Integrated Circuits (ICs) Case / Package: 56-WQFN (9x9) ECCN: 5A991B1 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - DP83847ALQA56AX - 869223-DP83847ALQA56AX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DP83847ALQA56AX
869223-DP83847ALQA56AX
Interface - Interface - Drivers, Receivers, Transceivers - DP83847ALQA56AX 869223-DP83847ALQA56AX
Manufacturer: Texas Instruments Win Source Part Number: 869223-DP83847ALQA56 AX Operating Temperature Range: 0°C ~ 70°C Features: 1/1 Transceiver - Ethernet 56-WQFN (9x9) Package: Reel - TR Package: 56-WFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: DP8384 Categories: Integrated Circuits (ICs) Case / Package: 56-WQFN (9x9) ECCN: 5A991B1 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 869223-DP83847ALQA56AX
Operating Temperature Range: 0°C ~ 70°C
Features: 1/1 Transceiver - Ethernet 56-WQFN (9x9)
Package: Reel - TR
Package: 56-WFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: DP8384
Categories: Integrated Circuits (ICs)
Case / Package: 56-WQFN (9x9)
ECCN: 5A991B1
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Drivers, Receivers, Transceivers - DP83847ALQA56AX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
DP83847ALQA56AX
Drivers, Receivers, Transceivers DP83847ALQA56AX
1/1 Transceiver Ethernet 56-WQFN (9x9)

1/1 Transceiver Ethernet 56-WQFN (9x9)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 869223-DP83847ALQA56AX DP83847ALQA56AX
Product Name Interface - Interface - Drivers, Receivers, Transceivers - DP83847ALQA56AX Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 56-WFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Buffers, Drivers, Receivers, Transceivers - 54ABT245/BRA - Quarktwin Technology Ltd.
Specs
Features RoHS
Operating Temperature -55.0 to 125.0 C (-67.0 to 257.0 F)
Supply Voltage 4.5 to 5.5 volts
View Details