Texas Instruments Standard Linear and Logic Controller, Ethernet, 100Mbps, Qfp-80; Data Rate Texas Instruments DP83843BVJE/NOPB

Description
CONTROLLER, ETHERNET, 100MBPS, QFP-80; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Controller IC Case Style:QFP; No. of Pins:80Pins; IC Interface Type:MII, SNI; RoHS Compliant: Yes
Description
CONTROLLER, ETHERNET, 100MBPS, QFP-80; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Controller IC Case Style:QFP; No. of Pins:80Pins; IC Interface Type:MII, SNI; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Controller, Ethernet, 100Mbps, Qfp-80; Data Rate Texas Instruments - 31AH1501 - Newark, An Avnet Company
Chicago, IL, United States
Controller, Ethernet, 100Mbps, Qfp-80; Data Rate Texas Instruments
31AH1501
Controller, Ethernet, 100Mbps, Qfp-80; Data Rate Texas Instruments 31AH1501
CONTROLLER, ETHERNET, 100MBPS, QFP-80; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Controller IC Case Style:QFP; No. of Pins:80Pins; IC Interface Type:MII, SNI; RoHS Compliant: Yes

CONTROLLER, ETHERNET, 100MBPS, QFP-80; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Controller IC Case Style:QFP; No. of Pins:80Pins; IC Interface Type:MII, SNI; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 31AH1501
Product Name Controller, Ethernet, 100Mbps, Qfp-80; Data Rate Texas Instruments
Protocol / Network IEEE 802.3, IEEE 802.3u
Unlock Full Specs
to access all available technical data

Similar Products

VIPA SLIO Module, Interface Modules - 053-1IP00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Protocol / Network Fast Ethernet
Data Rate 10000 to 100000 kbps
Port Type RJ-45
View Details
eATM tManager CompactLogix -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
View Details
Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details