The DP83840AVCE is a 10/100 Mb/s Ethernet physical layer device designed for implementation in Ethernet LANs, interfacing with the MAC layer through a Media Independent Interface (MII) and with twisted pair or fiber transceivers. It is housed in a 100-pin PQFP package and supports IEEE 802.3 and IEEE 802.3u standards, including auto-negotiation, full-duplex operation, and integrated clock recovery. The device includes built-in 10BASE-T ENDEC and transceiver functions, MII serial management interface, and IEEE 1149.1 JTAG boundary-scan compatibility. It operates in both node and repeater modes with configurable loopback for diagnostics and supports LED indicators for link and activity status.
SPECIALTY TELECOM CIRCUIT, PQFP100, PLASTIC, QFP-100 Product overview: DP83840AVCE from Texas Instruments is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-DP83840AVCE can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 736-DP83840AVCE |
| Product Name | Memory IC and Storage Component |
| Bandwidth | 12.5 MB/Sec |